Pulse Electronics Corporation SMD 1UH 4.5A 27 MOHM Inductor and Choke BMRA000404201R0MA1

Description
FIXED IND 1UH 4.5A 27 MOHM SMD Product overview: BMRA000404201R0MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404201R0MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 4.5A 27 MOHM SMD Product overview: BMRA000404201R0MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404201R0MA 1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 4.5A 27 MOHM Inductor and Choke - 71-BMRA000404201R0MA1 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 4.5A 27 MOHM Inductor and Choke
71-BMRA000404201R0MA1
SMD 1UH 4.5A 27 MOHM Inductor and Choke 71-BMRA000404201R0MA1
FIXED IND 1UH 4.5A 27 MOHM SMD Product overview: BMRA000404201R0MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404201R0MA 1 can be used for catalog matching and distributor lookup.

FIXED IND 1UH 4.5A 27 MOHM SMD Product overview: BMRA000404201R0MA1 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 4.5A, 27 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 4.5A, 27 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BMRA000404201R0MA1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-BMRA000404201R0MA1TR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 4.5A 27 MOHM SMD

FIXED IND 1UH 4.5A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRA000404201R0MA1DKR-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 4.5A 27 MOHM SMD

FIXED IND 1UH 4.5A 27 MOHM SMD

Buy Now Datasheet
Fixed Inductors - 553-BMRA000404201R0MA1CT-ND - DigiKey
Thief River Falls, MN, United States
FIXED IND 1UH 4.5A 27 MOHM SMD

FIXED IND 1UH 4.5A 27 MOHM SMD

Buy Now Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1370334-BMRA000404201R0MA1 - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1370334-BMRA000404201R0MA1
Inductors, Coils, Chokes - Fixed Inductors 1370334-BMRA000404201R0MA1
Win Source Part Number: 1370334-BMRA00040420 1R0MA1 Category: Inductors, Coils, Chokes - Fixed Inductors Temperature Range - Operating: -55°C ~ 125°C Fake Threat In the Open Market: 44 pct. Type: Molded MSL Level: 1 (Unlimited) Mfr: Pulse Electronics Series: BMRA Package: Tape & Reel Product Status: Active Package / Case: Nonstandard Mounting Type: Surface Mount HTSUS: 8504.50.8000 Tolerance: ±20% Size / Dimension: 0.161" L x 0.181" W (4.10mm x 4.60mm) Height - Seated (Max): 0.079" (2.00mm) REACH Status: REACH Unaffected ECCN: EAR99 Inductance: 1 µH Current Rating (Amps): 4.5 A Current - Saturation (Isat): 7A Shielding: Shielded DC Resistance (DCR): 27mOhm Max Inductance Frequency - Test: 100 kHz

Win Source Part Number: 1370334-BMRA000404201R0MA1
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 44 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BMRA
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Size / Dimension: 0.161" L x 0.181" W (4.10mm x 4.60mm)
Height - Seated (Max): 0.079" (2.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 1 µH
Current Rating (Amps): 4.5 A
Current - Saturation (Isat): 7A
Shielding: Shielded
DC Resistance (DCR): 27mOhm Max
Inductance Frequency - Test: 100 kHz

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-BMRA000404201R0MA1 553-BMRA000404201R0MA1TR-ND 1370334-BMRA000404201R0MA1
Product Name SMD 1UH 4.5A 27 MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Molded
Inductance Range 1 microH 1 microH
Inductance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Power Inductors - ECS-MPIL0630-1R5MC - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Smoothing Filter Chokes - C-56U - Triad Magnetics
Specs
Inductance Range 35000 microH
Rated DC Current 2000 milliamps
DCR 0.7900 ohms
View Details
4 suppliers