10µH Shielded Wirewound Inductor 2A 50mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2A 50mOhm Max Nonstandard
10µH Shielded Wirewound Inductor 2A 50mOhm Max Nonstandard
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1085321-P1167.103NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 2A
Inductance: 10μH
Height - Seated (Max): 0.177" (4.50mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 2.1A
Frequency - Self Resonant: 26MHz
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 50 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
FIXED IND 10UH 2A 50 MOHM SMD Product overview: P1167.103NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 2A, 50 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 2A, 50 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1167.103NLT can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, 10UH, 2A, 20%; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde
INDUCTOR, SHIELDED, 10UH, 2A, 20%; Inductance:10µH; RMS Current (Irms):2A; Inductor Construction:Shielde
FIXED IND 10UH 2A 50 MOHM SMD
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-1079-1-ND | 1085321-P1167.103NLT | 71-P1167.103NLT | 64AC9406 | P1167.103NLT |
| Product Name | Fixed Inductors | Fixed Inductors - P1167.103NLT | SMD 10UH 2A 50 MOHM Inductor and Choke | Inductor, Shielded, 10Uh, 2A, 20%; Inductance Pulse Electronics | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |
| Technology | Wirewound | Wirewound | Wirewound | Wirewound; Wirewound | |
| Configuration | Fixed | ||||
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |