CMC 900MA 2LN 120 OHM SMD Product overview: BWCU00231512121M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 900MA, 120 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 900MA, 120 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00231512121M
2 Line Common Mode Choke Surface Mount 120 Ohms @ 100MHz 900mA DCR
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-BWCU00231512121M02 | 553-BWCU00231512121M02TR-ND |
| Product Name | SMD 900MA 120 OHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Inductance Tolerance | 20 (+/- %) | |
| Impedance | 120 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |