Pulse Electronics Corporation Ethernet Chokes AE5002

Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet
Description
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ethernet Chokes - AE5002 - Pulse Electronics Corporation
San Diego, CA, USA
Ethernet Chokes
AE5002
Ethernet Chokes AE5002
Key Specifications for Our Ethernet Chokes Ethernet, T1/E1, ISDN, VDSL2 HDBaseT Compliant High Isolation up to 7kV IEEE 802.3 compliant to 10G Higher reliability (Carrier class & AEC-Q200) Single, Dual, Quad packages SMT & BGA options Extended Temperature -40°C to +85°C PoE++ Capable

Key Specifications for Our Ethernet Chokes

  • Ethernet, T1/E1, ISDN, VDSL2
  • HDBaseT Compliant
  • High Isolation up to 7kV
  • IEEE 802.3 compliant to 10G
  • Higher reliability (Carrier class & AEC-Q200)
  • Single, Dual, Quad packages
  • SMT & BGA options
  • Extended Temperature -40°C to +85°C
  • PoE++ Capable
Supplier's Site Datasheet
Automotive SMD 100UH 100MA Inductor and Choke - 839-AE5002 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 100UH 100MA Inductor and Choke
839-AE5002
Automotive SMD 100UH 100MA Inductor and Choke 839-AE5002
CMC 100UH 100MA 2LN SMD AEC-Q200 Product overview: AE5002 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AE5002 can be used for catalog matching and distributor lookup.

CMC 100UH 100MA 2LN SMD AEC-Q200 Product overview: AE5002 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 100UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 100UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AE5002 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - AE5002
860644-AE5002
Common Mode Chokes - AE5002 860644-AE5002
Manufacturer: Pulse Win Source Part Number: 860644-AE5002 Operating Temperature Range: -40°C ~ 125°C Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm Package: Horizontal, 4 PC Pad Package: Reel - TR Mounting: Surface Mount Categories: Filters ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 19 Weeks HTSUS: 8548.90.0100 Other Part Number: 1840-1295-6, 1840-1295-2, 1840-1295-1

Manufacturer: Pulse
Win Source Part Number: 860644-AE5002
Operating Temperature Range: -40°C ~ 125°C
Features: 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm
Package: Horizontal, 4 PC Pad
Package: Reel - TR
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
HTSUS: 8548.90.0100
Other Part Number: 1840-1295-6, 1840-1295-2, 1840-1295-1

Buy Now Datasheet
Common Mode Chokes - 553-AE5002TR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE5002TR-ND
Common Mode Chokes 553-AE5002TR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AE5002DKR-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE5002DKR-ND
Common Mode Chokes 553-AE5002DKR-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AE5002CT-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-AE5002CT-ND
Common Mode Chokes 553-AE5002CT-ND
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.2Ohm

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number AE5002 839-AE5002 860644-AE5002 553-AE5002TR-ND
Product Name Ethernet Chokes Automotive SMD 100UH 100MA Inductor and Choke Common Mode Chokes - AE5002 Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Application Common Mode Choke; AUTOMOTIVE CHOKE RF Choke Common Mode Choke; RF Choke
Lead Style None
Standards and Certifications RoHS RoHS
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 486-3174-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Configuration Fixed
View Details
Fixed Inductors - FIRCH-6-B-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Through Hole
Core Material Ferrite; Drum Core, Wirewound
View Details
Fixed Inductors - 50-ECS-MPIP0420-R33MCTR-ND - DigiKey
Specs
Operating Temperature -55 to 165 C (-67 to 329 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details