Pulse Electronics Corporation Automotive SMD 6A Inductor and Choke APPM00121165102XY0

Description
CMC 6A 2LN 1K OHM SMD AEC-Q200 Product overview: APPM00121165102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00121165102X Y0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 6A 2LN 1K OHM SMD AEC-Q200 Product overview: APPM00121165102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00121165102X Y0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 6A Inductor and Choke - 839-APPM00121165102XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 6A Inductor and Choke
839-APPM00121165102XY0
Automotive SMD 6A Inductor and Choke 839-APPM00121165102XY0
CMC 6A 2LN 1K OHM SMD AEC-Q200 Product overview: APPM00121165102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00121165102X Y0 can be used for catalog matching and distributor lookup.

CMC 6A 2LN 1K OHM SMD AEC-Q200 Product overview: APPM00121165102XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00121165102XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-APPM00121165102XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 6A DCR

2 Line Common Mode Choke Surface Mount 1 kOhms @ 100MHz 6A DCR

Buy Now Datasheet
Common Mode Chokes - 553-APPM00121165102XY0DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 6A 2LN 1 KOHM SMD AEC-Q200

CMC 6A 2LN 1 KOHM SMD AEC-Q200

Buy Now Datasheet
Common Mode Chokes - 553-APPM00121165102XY0CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 6A 2LN 1 KOHM SMD AEC-Q200

CMC 6A 2LN 1 KOHM SMD AEC-Q200

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-APPM00121165102XY0 553-APPM00121165102XY0TR-ND
Product Name Automotive SMD 6A Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Power Line
Impedance 1000 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

800uH 500mA 800mOhm Inductor and Choke - 839-DSO1-175-0001 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 8.00E-4 microH
Inductance Tolerance 15 (+/- %)
Lead Style Radial; Radial
View Details
2 suppliers
Smoothing Filter Chokes - C-8X - Triad Magnetics
Specs
Inductance Range 7.00E6 microH
Rated DC Current 57 milliamps
DCR 240 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R2-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers