2 Line Common Mode Choke Surface Mount 3A DCR 27mOhm
2 Line Common Mode Choke Surface Mount 3A DCR 27mOhm
2 Line Common Mode Choke Surface Mount 3A DCR 27mOhm
CMC 3A 2LN SMD AEC-Q200 Product overview: PA3927NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA3927NLT can be used for catalog matching and distributor lookup.
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-4128-6-ND | 839-PA3927NLT |
| Product Name | Common Mode Chokes | Automotive SMD 3A Inductor and Choke |
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.0270 ohms | |
| Rated DC Current | 3000 milliamps |