PA4339.XXX SMT Common Mode Choke Series, Up to 9A
4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 5A DCR 10mOhm
4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 5A DCR 10mOhm
4µH @ 100kHz 2 Line Common Mode Choke Surface Mount 350 Ohms @ 100MHz 5A DCR 10mOhm
CMC 4UH 5A 2LN 350 OHM SMD Product overview: PA4339.501NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4UH, 5A, 350 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4UH, 5A, 350 OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA4339.501NLT can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4339.501NLT | 553-PA4339.501NLTCT-ND | 839-PA4339.501NLT |
| Product Name | Common Mode Chokes | Common Mode Chokes | SMD 4UH 5A 350 OHM Inductor and Choke |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 4 microH | 4 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | RoHS | |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |