Pulse Electronics Corporation Inductors P0850SNL

Description
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
Request a Quote Datasheet
Description
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - P0850SNL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
P0850SNL
Inductors P0850SNL
P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A

P08XX SMT Toroid Inductor series for National 260kHz Simple Switcher, Up To 5A

Supplier's Site Datasheet
Inductors, Coils, Chokes - Fixed Inductors - 1383112-P0850SNL - Win Source Electronics
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1383112-P0850SNL
Inductors, Coils, Chokes - Fixed Inductors 1383112-P0850SNL
Win Source Part Number: 1383112-P0850SNL Category: Inductors, Coils, Chokes>Fixed Inductors Series: Bigfoot Type: Toroidal Package: Tube Shielding: Shielded Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm) Inductance: 23 µH Height - Seated (Max): 0.500" (12.70mm) Standard Package: 20 pcs Tolerance: ±20% Mounting Type: Surface Mount Package / Case: Nonstandard DC Resistance (DCR): 13mOhm Temperature Range - Operating: -40°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. Current Rating (Amps): 5 A REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1383112-P0850SNL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Bigfoot
Type: Toroidal
Package: Tube
Shielding: Shielded
Size / Dimension: 1.220" L x 1.000" W (30.99mm x 25.40mm)
Inductance: 23 µH
Height - Seated (Max): 0.500" (12.70mm)
Standard Package: 20 pcs
Tolerance: ±20%
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 13mOhm
Temperature Range - Operating: -40°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
Current Rating (Amps): 5 A
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Fixed Inductors - 553-1130-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-1130-ND
Fixed Inductors 553-1130-ND
23µH Shielded Toroidal Inductor 5A 13mOhm Nonstandard

23µH Shielded Toroidal Inductor 5A 13mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0850SNL 1383112-P0850SNL 553-1130-ND
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Inductance Range 23 microH 23 microH
Lead Style None
Standards and Certifications RoHS
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Application RF Choke
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ0805TTE18NJ - 1155701-KQ0805TTE18NJ - Win Source Electronics
Specs
Technology Standard
Configuration Fixed
Inductance Range 0.0180 microH
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-R36M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-2162SUL4TCT-ND - DigiKey
Specs
Configuration Fixed
Packing Method Tape Reel
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details