Pulse Electronics Corporation Fixed Inductors P1168.332NLT

Description
3.3µH Shielded Wirewound Inductor 6.4A 11mOhm Max Nonstandard
Request a Quote Datasheet
Description
3.3µH Shielded Wirewound Inductor 6.4A 11mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1168.332NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1168.332NLT-ND
Fixed Inductors P1168.332NLT-ND
3.3µH Shielded Wirewound Inductor 6.4A 11mOhm Max Nonstandard

3.3µH Shielded Wirewound Inductor 6.4A 11mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
994169-P1168.332NLT
Inductors, Coils, Chokes - Fixed Inductors 994169-P1168.332NLT
Win Source Part Number: 994169-P1168.332NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1168NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 3.3 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±30% Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 11mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6.4 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 7.3A

Win Source Part Number: 994169-P1168.332NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1168NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 11mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6.4 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 7.3A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1168.332NLT-ND 994169-P1168.332NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 0402CS-2N7XGRW - ODG (Origin Data Global)
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology; Surface Mount
Technology Wirewound; Wirewound
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J154JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details