Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors P0438NLT

Description
Win Source Part Number: 1083435-P0438NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: Ros 1 Type: Toroidal Package: Tape & Reel Shielding: Shielded Inductance: 12.2 µH Height - Seated (Max): 0.125" (3.18mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 161mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.335" L x 0.225" W (8.51mm x 5.72mm) Alternative Parts (Cross-Reference): 2100LL-120-H-RC; 4922-14L; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-3800-2,553-3800- 1,P0438NLT-ND,553-38 00-6
Request a Quote Datasheet
Description
Win Source Part Number: 1083435-P0438NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: Ros 1 Type: Toroidal Package: Tape & Reel Shielding: Shielded Inductance: 12.2 µH Height - Seated (Max): 0.125" (3.18mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 161mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.335" L x 0.225" W (8.51mm x 5.72mm) Alternative Parts (Cross-Reference): 2100LL-120-H-RC; 4922-14L; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-3800-2,553-3800- 1,P0438NLT-ND,553-38 00-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1083435-P0438NLT
Inductors, Coils, Chokes - Fixed Inductors 1083435-P0438NLT
Win Source Part Number: 1083435-P0438NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: Ros 1 Type: Toroidal Package: Tape & Reel Shielding: Shielded Inductance: 12.2 µH Height - Seated (Max): 0.125" (3.18mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±15% Package / Case: Nonstandard DC Resistance (DCR): 161mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.335" L x 0.225" W (8.51mm x 5.72mm) Alternative Parts (Cross-Reference): 2100LL-120-H-RC; 4922-14L; ECCN: EAR99 Fake Threat In the Open Market: 78 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 500 mA REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-3800-2,553-3800- 1,P0438NLT-ND,553-38 00-6

Win Source Part Number: 1083435-P0438NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: Ros 1
Type: Toroidal
Package: Tape & Reel
Shielding: Shielded
Inductance: 12.2 µH
Height - Seated (Max): 0.125" (3.18mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±15%
Package / Case: Nonstandard
DC Resistance (DCR): 161mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.335" L x 0.225" W (8.51mm x 5.72mm)
Alternative Parts (Cross-Reference): 2100LL-120-H-RC; 4922-14L;
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 500 mA
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3800-2,553-3800-1,P0438NLT-ND,553-3800-6

Buy Now Datasheet
Fixed Inductors - 553-3800-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3800-2-ND
Fixed Inductors 553-3800-2-ND
12.2µH Shielded Toroidal Inductor 500mA 161mOhm Max Nonstandard

12.2µH Shielded Toroidal Inductor 500mA 161mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3800-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3800-6-ND
Fixed Inductors 553-3800-6-ND
12.2µH Shielded Toroidal Inductor 500mA 161mOhm Max Nonstandard

12.2µH Shielded Toroidal Inductor 500mA 161mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3800-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3800-1-ND
Fixed Inductors 553-3800-1-ND
12.2µH Shielded Toroidal Inductor 500mA 161mOhm Max Nonstandard

12.2µH Shielded Toroidal Inductor 500mA 161mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083435-P0438NLT 553-3800-2-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 12.2 microH
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2567691P - RS Components, Ltd.
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Inductance Range 0.0062 microH
DCR 0.2000 ohms
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details