Pulse Electronics Corporation Fixed Inductors P1172.132NLT

Description
1.3µH Shielded Wirewound Inductor 14A 3mOhm Max Nonstandard
Request a Quote Datasheet
Description
1.3µH Shielded Wirewound Inductor 14A 3mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1172.132NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1172.132NLT-ND
Fixed Inductors P1172.132NLT-ND
1.3µH Shielded Wirewound Inductor 14A 3mOhm Max Nonstandard

1.3µH Shielded Wirewound Inductor 14A 3mOhm Max Nonstandard

Buy Now Datasheet
SMD 1.3UH 14A 3 MOHM Inductor and Choke - 71-P1172.132NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1.3UH 14A 3 MOHM Inductor and Choke
71-P1172.132NLT
SMD 1.3UH 14A 3 MOHM Inductor and Choke 71-P1172.132NLT
FIXED IND 1.3UH 14A 3 MOHM SMD Product overview: P1172.132NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3UH, 14A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3UH, 14A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.132NLT can be used for catalog matching and distributor lookup.

FIXED IND 1.3UH 14A 3 MOHM SMD Product overview: P1172.132NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1.3UH, 14A, 3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1.3UH, 14A, 3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1172.132NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1224895-P1172.132NLT
Inductors, Coils, Chokes - Fixed Inductors 1224895-P1172.132NLT
Win Source Part Number: 1224895-P1172.132NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1172NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 1.3 µH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 400 Mounting: SMD (SMT) Tolerance: ±30% Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 3mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Product Status: Obsolete Current - Saturation (Isat): 15A

Win Source Part Number: 1224895-P1172.132NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1172NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 1.3 µH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 400
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 3mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Product Status: Obsolete
Current - Saturation (Isat): 15A

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1172.132NLT-ND 71-P1172.132NLT 1224895-P1172.132NLT
Product Name Fixed Inductors SMD 1.3UH 14A 3 MOHM Inductor and Choke Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Technology Wirewound Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %) 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 2125969 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 15 microH
Q Factor 15
View Details
SMT RF Choke, 5 - 1220 MHz, 75Ω - ADCH-1220-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details