Pulse Electronics Corporation SMD 100UH 200MA 6.5KOHM Inductor and Choke AWCU00453226101XG0

Description
CMC 100UH 200MA 2LN 6.5KOHM SMD Product overview: AWCU00453226101XG0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 200MA, 6.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 200MA, 6.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226101X G0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 100UH 200MA 2LN 6.5KOHM SMD Product overview: AWCU00453226101XG0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 200MA, 6.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 200MA, 6.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226101X G0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 100UH 200MA 6.5KOHM Inductor and Choke - 839-AWCU00453226101XG0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 100UH 200MA 6.5KOHM Inductor and Choke
839-AWCU00453226101XG0
SMD 100UH 200MA 6.5KOHM Inductor and Choke 839-AWCU00453226101XG0
CMC 100UH 200MA 2LN 6.5KOHM SMD Product overview: AWCU00453226101XG0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 200MA, 6.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 200MA, 6.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226101X G0 can be used for catalog matching and distributor lookup.

CMC 100UH 200MA 2LN 6.5KOHM SMD Product overview: AWCU00453226101XG0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 100UH, 200MA, 6.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 100UH, 200MA, 6.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453226101XG0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-AWCU00453226101XG0TR-ND - DigiKey
Thief River Falls, MN, United States
100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.5 kOhms @ 10MHz 200mA DCR

100µH @ 100kHz 2 Line Common Mode Choke Surface Mount 6.5 kOhms @ 10MHz 200mA DCR

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453226101XG0DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 100UH 200MA 2LN 6.5KOHM SMD

CMC 100UH 200MA 2LN 6.5KOHM SMD

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453226101XG0CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 100UH 200MA 2LN 6.5KOHM SMD

CMC 100UH 200MA 2LN 6.5KOHM SMD

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-AWCU00453226101XG0 553-AWCU00453226101XG0TR-ND
Product Name SMD 100UH 200MA 6.5KOHM Inductor and Choke Common Mode Chokes
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive
Core Material Ferrite
Inductance Range 100 microH
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402LRQ-1R0M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10471 - Triad Magnetics
Specs
Technology Standard
Inductance Range 470 microH
DCR 11.55 ohms
View Details
3 suppliers