Pulse Electronics Corporation Inductors PA2494HL

Description
PA249x Series SMT Power Bead Coupled Inductor, up to 80A per phase
Request a Quote Datasheet
Description
PA249x Series SMT Power Bead Coupled Inductor, up to 80A per phase
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors - PA2494HL - Pulse Electronics Corporation
San Diego, CA, USA
Inductors
PA2494HL
Inductors PA2494HL
PA249x Series SMT Power Bead Coupled Inductor, up to 80A per phase

PA249x Series SMT Power Bead Coupled Inductor, up to 80A per phase

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Arrays, Signal Transformers
998885-PA2494HL
Inductors, Coils, Chokes - Arrays, Signal Transformers 998885-PA2494HL
Win Source Part Number: 998885-PA2494HL Category: Inductors, Coils, Chokes>Arrays, Signal Transformers Series: PA249HL Package: Tray Shielding: Shielded Standard Package: 50 Mounting: SMD (SMT) Height: 0.197" (5.00mm) Number of Coils: 4 Package / Case: Nonstandard Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.925" L x 0.492" W (23.50mm x 12.50mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-2933,-PA2494HL

Win Source Part Number: 998885-PA2494HL
Category: Inductors, Coils, Chokes>Arrays, Signal Transformers
Series: PA249HL
Package: Tray
Shielding: Shielded
Standard Package: 50
Mounting: SMD (SMT)
Height: 0.197" (5.00mm)
Number of Coils: 4
Package / Case: Nonstandard
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.925" L x 0.492" W (23.50mm x 12.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-2933,-PA2494HL

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA2494HL 998885-PA2494HL
Product Name Inductors Inductors, Coils, Chokes - Arrays, Signal Transformers
Inductance Range 0.3500 microH
Lead Style None
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 50-ECS-HCMPI-0402LRQ-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Fixed Inductors - 1674-CL0402-J392SAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details