Pulse Electronics Corporation Common Mode Chokes BPPM00070638701X00

Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BPPM00070638701X00TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR

2 Line Common Mode Choke Surface Mount 700 Ohms @ 100MHz 4A DCR

Buy Now Datasheet
Common Mode Chokes - 553-BPPM00070638701X00DKR-ND - DigiKey
Thief River Falls, MN, United States
CMC 4A 2LN 700 OHM SMD

CMC 4A 2LN 700 OHM SMD

Buy Now Datasheet
Common Mode Chokes - 553-BPPM00070638701X00CT-ND - DigiKey
Thief River Falls, MN, United States
CMC 4A 2LN 700 OHM SMD

CMC 4A 2LN 700 OHM SMD

Buy Now Datasheet
SMD 4A 700 OHM Inductor and Choke - 839-BPPM00070638701X00 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 4A 700 OHM Inductor and Choke
839-BPPM00070638701X00
SMD 4A 700 OHM Inductor and Choke 839-BPPM00070638701X00
CMC 4A 2LN 700 OHM SMD Product overview: BPPM00070638701X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 700 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00070638701X 00 can be used for catalog matching and distributor lookup.

CMC 4A 2LN 700 OHM SMD Product overview: BPPM00070638701X00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4A, 700 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4A, 700 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BPPM00070638701X00 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BPPM00070638701X00TR-ND 839-BPPM00070638701X00
Product Name Common Mode Chokes SMD 4A 700 OHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-597-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-2R2M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details