Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors P1174.472NLT

Description
Win Source Part Number: 994569-P1174.472NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1174NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.110" (2.79mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.265" L x 0.175" W (6.73mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 1A
Request a Quote Datasheet
Description
Win Source Part Number: 994569-P1174.472NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1174NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.110" (2.79mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.265" L x 0.175" W (6.73mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 1A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
994569-P1174.472NLT
Inductors, Coils, Chokes - Fixed Inductors 994569-P1174.472NLT
Win Source Part Number: 994569-P1174.472NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1174NL Type: Wirewound Package: Tape & Reel (TR) Shielding: Shielded Inductance: 4.7 µH Height - Seated (Max): 0.110" (2.79mm) Standard Package: 2,500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 30mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.265" L x 0.175" W (6.73mm x 4.45mm) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Current - Saturation (Isat): 1A

Win Source Part Number: 994569-P1174.472NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1174NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 4.7 µH
Height - Seated (Max): 0.110" (2.79mm)
Standard Package: 2,500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 30mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.265" L x 0.175" W (6.73mm x 4.45mm)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 1A

Buy Now Datasheet
Fixed Inductors - P1174.472NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1174.472NLT-ND
Fixed Inductors P1174.472NLT-ND
4.7µH Shielded Wirewound Inductor 1A 30mOhm Max Nonstandard

4.7µH Shielded Wirewound Inductor 1A 30mOhm Max Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 994569-P1174.472NLT P1174.472NLT-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Application RF Choke
Configuration Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0402AF Ferrite Chip Inductors - 0402AF-390 0402AF-390XJLW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Core Material Ferrite; Ferrite
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-J103JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details