PA4302 series SMT Shielded Drum Core Inductor, up to 7.5A
220µH Shielded Wirewound Inductor 720mA 765mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 720mA 765mOhm Max Nonstandard
220µH Shielded Wirewound Inductor 720mA 765mOhm Max Nonstandard
Win Source Part Number: 1349304-PA4302.224NL
Category: Inductors, Coils, Chokes - Fixed Inductors
Series: PA4302.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.295" L x 0.295" W (7.50mm x 7.50mm)
Inductance: 220 µH
Height - Seated (Max): 0.220" (5.60mm)
Standard Package: 900
Tolerance: ±20%
Material - Core: Ferrite
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 765mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 720 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4302.224NLT | 553-2478-2-ND | 1349304-PA4302.224NLT |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 220 microH | 220 microH | |
| Lead Style | None | ||
| Standards and Certifications | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology |