Pulse Electronics Corporation SMD 1UH 42A 1.43 MOHM Inductor and Choke PA1393.102NLT

Description
FIXED IND 1UH 42A 1.43 MOHM SMD Product overview: PA1393.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 42A, 1.43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 42A, 1.43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1393.102NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 1UH 42A 1.43 MOHM SMD Product overview: PA1393.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 42A, 1.43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 42A, 1.43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1393.102NLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 1UH 42A 1.43 MOHM Inductor and Choke - 71-PA1393.102NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 1UH 42A 1.43 MOHM Inductor and Choke
71-PA1393.102NLT
SMD 1UH 42A 1.43 MOHM Inductor and Choke 71-PA1393.102NLT
FIXED IND 1UH 42A 1.43 MOHM SMD Product overview: PA1393.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 42A, 1.43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 42A, 1.43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1393.102NLT can be used for catalog matching and distributor lookup.

FIXED IND 1UH 42A 1.43 MOHM SMD Product overview: PA1393.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 42A, 1.43 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 42A, 1.43 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA1393.102NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - PA1393.102NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
PA1393.102NLT-ND
Fixed Inductors PA1393.102NLT-ND
1µH Shielded Planar Inductor 42A 1.43mOhm Max Nonstandard

1µH Shielded Planar Inductor 42A 1.43mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - PA1393.102NLT
755511-PA1393.102NLT
Fixed Inductors - PA1393.102NLT 755511-PA1393.102NLT
Manufacturer: Pulse Electronics Power Win Source Part Number: 755511-PA1393.102NLT Packaging: Tape and Reel Type: Planar Mounting Style: SMD Shielding: Shielded Inductance: 1μH Tolerance: ±15% Current - Saturation: 68A Categories: Inductors, Coils, Chokes DC Resistance (DCR): 1.43mOhm Max Temperature Range - Operating: -40°C ~ 130°C Manufacturer Package: Nonstandard Height - Seated (Maximum): 0.290" (7.37mm) Popularity: Low Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 250 MSL Level: 1 (Unlimited) Parts Dimension: 0.780" L x 0.770" W (19.81mm x 19.56mm) Current Rating (Amps): 42A

Manufacturer: Pulse Electronics Power
Win Source Part Number: 755511-PA1393.102NLT
Packaging: Tape and Reel
Type: Planar
Mounting Style: SMD
Shielding: Shielded
Inductance: 1μH
Tolerance: ±15%
Current - Saturation: 68A
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 1.43mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Manufacturer Package: Nonstandard
Height - Seated (Maximum): 0.290" (7.37mm)
Popularity: Low
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 250
MSL Level: 1 (Unlimited)
Parts Dimension: 0.780" L x 0.770" W (19.81mm x 19.56mm)
Current Rating (Amps): 42A

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA1393.102NLT PA1393.102NLT-ND 755511-PA1393.102NLT
Product Name SMD 1UH 42A 1.43 MOHM Inductor and Choke Fixed Inductors Fixed Inductors - PA1393.102NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Planar
Inductance Range 1 microH 1 microH
Inductance Tolerance 15 (+/- %) 15 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

DC Link Chokes -  - MTE Corporation
MTE Corporation
Specs
Operating Temperature 40 C (104 F)
Mounting Option Chassis
Technology Standard
View Details
0201CT (0603) Low Profile Chip Inductors - 0201CT-4N7 0201CT-4N7XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL0603-J394JAL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details