2 Line Common Mode Choke Surface Mount 270 Ohms @ 100MHz 640mA DCR
CMC 640MA 2LN 270 OHM SMD Product overview: BWCU00322518271Y00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 640MA, 270 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 640MA, 270 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00322518271Y
| DigiKey | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 553-BWCU00322518271Y00TR-ND | 839-BWCU00322518271Y00 |
| Product Name | Common Mode Chokes | SMD 640MA 270 OHM Inductor and Choke |
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) |
| Mounting Option | Surface Mount Technology | Surface Mount |
| Application | Common Mode Choke; RF Choke | |
| DCR | 0.1300 ohms | |
| Rated DC Current | 640 milliamps |