Pulse Electronics Corporation Fixed Inductors P1168.104NLT

Description
100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard
Request a Quote Datasheet
Description
100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-3804-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3804-2-ND
Fixed Inductors 553-3804-2-ND
100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3804-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3804-1-ND
Fixed Inductors 553-3804-1-ND
100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3804-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3804-6-ND
Fixed Inductors 553-3804-6-ND
100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

100µH Shielded Wirewound Inductor 1.2A 270mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1018135-P1168.104NLT
Inductors, Coils, Chokes - Fixed Inductors 1018135-P1168.104NLT
Win Source Part Number: 1018135-P1168.104NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1168NL Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 100 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Frequency - Self Resonant: 6MHz Package / Case: Nonstandard DC Resistance (DCR): 270mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-3804-1,P1168.104 NLT-ND,553-3804-6,55 3-3804-2 Current - Saturation (Isat): 1.2A

Win Source Part Number: 1018135-P1168.104NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1168NL
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 100 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 6MHz
Package / Case: Nonstandard
DC Resistance (DCR): 270mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3804-1,P1168.104NLT-ND,553-3804-6,553-3804-2
Current - Saturation (Isat): 1.2A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-3804-2-ND 1018135-P1168.104NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0402DC (1005) Highest Q Ceramic Chip Inductors - 0402DC-22N 0402DC-22NXJRW , 0402DC-22NXGRW - Coilcraft, Inc.
Specs
Operating Temperature 40 to 125 C (104 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL0603-2222SUL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details