Pulse Electronics Corporation Inductors, Coils, Chokes - Fixed Inductors PA3784.151HLT

Description
Win Source Part Number: 1083790-PA3784.151HL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA3784.XXXHL Package: Tape & Reel Shielding: Unshielded Inductance: 150 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 450 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 0.18mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Alternative Parts (Cross-Reference): SLC7649S-151KLB; SLC7649S-151KLC; PM1812-R15K-RC; LK1005R15K-T; CM453232-R15KL; LQH31MNR15K03L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 67 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-PA3784.151HLTTR, 553-PA3784.151HLTCT, 553-PA3784.151HLTDKR ,PA3784.151HLT-ND Current - Saturation (Isat): 83A
Request a Quote Datasheet
Description
Win Source Part Number: 1083790-PA3784.151HL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA3784.XXXHL Package: Tape & Reel Shielding: Unshielded Inductance: 150 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 450 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 0.18mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Alternative Parts (Cross-Reference): SLC7649S-151KLB; SLC7649S-151KLC; PM1812-R15K-RC; LK1005R15K-T; CM453232-R15KL; LQH31MNR15K03L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 67 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-PA3784.151HLTTR, 553-PA3784.151HLTCT, 553-PA3784.151HLTDKR ,PA3784.151HLT-ND Current - Saturation (Isat): 83A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1083790-PA3784.151HLT
Inductors, Coils, Chokes - Fixed Inductors 1083790-PA3784.151HLT
Win Source Part Number: 1083790-PA3784.151HL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA3784.XXXHL Package: Tape & Reel Shielding: Unshielded Inductance: 150 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 450 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 0.18mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Alternative Parts (Cross-Reference): SLC7649S-151KLB; SLC7649S-151KLC; PM1812-R15K-RC; LK1005R15K-T; CM453232-R15KL; LQH31MNR15K03L; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 67 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-PA3784.151HLTTR, 553-PA3784.151HLTCT, 553-PA3784.151HLTDKR ,PA3784.151HLT-ND Current - Saturation (Isat): 83A

Win Source Part Number: 1083790-PA3784.151HLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA3784.XXXHL
Package: Tape & Reel
Shielding: Unshielded
Inductance: 150 nH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 450
Mounting: SMD (SMT)
Tolerance: ±10%
Package / Case: Nonstandard
DC Resistance (DCR): 0.18mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm)
Alternative Parts (Cross-Reference): SLC7649S-151KLB; SLC7649S-151KLC; PM1812-R15K-RC; LK1005R15K-T; CM453232-R15KL; LQH31MNR15K03L;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 67 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-PA3784.151HLTTR,553-PA3784.151HLTCT,553-PA3784.151HLTDKR,PA3784.151HLT-ND
Current - Saturation (Isat): 83A

Buy Now Datasheet
SMD 67A 0.18MOHM Inductor and Choke - 71-PA3784.151HLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 67A 0.18MOHM Inductor and Choke
71-PA3784.151HLT
SMD 67A 0.18MOHM Inductor and Choke 71-PA3784.151HLT
FIXED IND 150NH 67A 0.18MOHM SMD Product overview: PA3784.151HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 67A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 67A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA3784.151HLT can be used for catalog matching and distributor lookup.

FIXED IND 150NH 67A 0.18MOHM SMD Product overview: PA3784.151HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 67A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 67A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA3784.151HLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-PA3784.151HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
150nH Unshielded Inductor 67A 0.18mOhm Nonstandard

150nH Unshielded Inductor 67A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3784.151HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3784.151HLTTR-ND
Fixed Inductors 553-PA3784.151HLTTR-ND
150nH Unshielded Inductor 67A 0.18mOhm Nonstandard

150nH Unshielded Inductor 67A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3784.151HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3784.151HLTCT-ND
Fixed Inductors 553-PA3784.151HLTCT-ND
150nH Unshielded Inductor 67A 0.18mOhm Nonstandard

150nH Unshielded Inductor 67A 0.18mOhm Nonstandard

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 1083790-PA3784.151HLT 71-PA3784.151HLT 553-PA3784.151HLTDKR-ND
Product Name Inductors, Coils, Chokes - Fixed Inductors SMD 67A 0.18MOHM Inductor and Choke Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Surface Mount Technology
Application RF Choke
Configuration Fixed Fixed
Inductance Range 0.1500 microH 0.1500 microH
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-D22D-0127-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - KQ0805TTE12NJ - 976336-KQ0805TTE12NJ - Win Source Electronics
Specs
Mounting Option Surface Mount Technology
Technology Standard
Configuration Fixed
View Details
2 suppliers
Surface Mount Inductors - 1910188P - RS Components, Ltd.
Specs
Inductance Range 68 microH
Rated DC Current 80 milliamps
Standards and Certifications RoHS
View Details
Smoothing Filter Chokes - C-1X - Triad Magnetics
Specs
Inductance Range 1.50E7 microH
Rated DC Current 20 milliamps
DCR 1000 ohms
View Details
4 suppliers