Pulse Electronics Corporation Datasheets for Current Sense Transformers
Current sense transformers are used to detect and measure current. There are two basic types of products: switch-mode transformers for power conversion applications, and precision-measurement transformers for instrumentation applications.
Current Sense Transformers: Learn more
| Product Name | Notes |
|---|---|
| 500KHz THT Current Sense Magnetics, 1250 Vrms isolation, up to 20A | |
| FIS1X5 series THT Current Sense Transformer with high isolation (4,000Vac), fully encapsulated, up to 25A | |
| FIS1XX series THT Current Sense Inductor, 2,500Vac isolation, fully encapsulated | |
| FLUXGATE Compensation Coil for use with the TI DRV421 | |
| P058X THT Current Sense up to 36A | |
| P820X SMT Current Sense Transformer Series, Up To 10A | |
| PA0368 SMT Current Sense Transformer Series, Up To 4A, 3.3mm Max Height | |
| PA1005 SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height | |
| PA3655 THT Arc Fault Magnetic, up to 34A, 3,000V Isolation, UL Recognized | |
| PB002X SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height | |
| PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mounting | |
| PE-64x - PE-63x - PE-51x - VDE Approved - 3000Vrms isolation - THT Mouting | |
| PE-67XXX series THT Current Sense Transformer with high isolation (4250Vrms) and VDE approval | |
| PE-68XXX SMT Current Sense Transformer Series, Up To 15A, 7.1mm Max Height | |
| PH9494.XXXNLT EE8 SMD Platform, Up to 30A | |
| PH9505.XXXNL EP10 SMD Platform Up to 30A | |
| SMT ARC Fault Sensor | |
| SMT Current Sense Transformer PH9500.XXXNL, Up to 10A | |
| SMT Current Sense Transformer Series PA1005.XXXNL and PM2165.XXXNL, Up To 20A | |
| SMT Current Sense Transformer Series, Up To 20A, 5.5mm Max Height | |
| SMT Current Sense Transformer Series, Up To 35A, 10mm Max Height |