Pulse Electronics Corporation Common Mode Chokes BWCU00121008161M02

Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 160mA DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 160mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-BWCU00121008161M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 160mA DCR

2 Line Common Mode Choke Surface Mount 160 Ohms @ 100MHz 160mA DCR

Buy Now Datasheet
SMD 160MA 160 OHM Inductor and Choke - 839-BWCU00121008161M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 160MA 160 OHM Inductor and Choke
839-BWCU00121008161M02
SMD 160MA 160 OHM Inductor and Choke 839-BWCU00121008161M02
CMC 160MA 2LN 160 OHM SMD Product overview: BWCU00121008161M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 160 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 160 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00121008161M 02 can be used for catalog matching and distributor lookup.

CMC 160MA 2LN 160 OHM SMD Product overview: BWCU00121008161M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 160MA, 160 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 160MA, 160 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00121008161M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-BWCU00121008161M02TR-ND 839-BWCU00121008161M02
Product Name Common Mode Chokes SMD 160MA 160 OHM Inductor and Choke
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4300 ohms
Rated DC Current 160 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - 1674-CL0603-J224JAL4TCT-ND - DigiKey
Knowles Precision Devices
Specs
Application RF Choke
Configuration Fixed
Packing Method Tape Reel
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Leaded Inductors - 1910699 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 680 microH
Q Factor 55
View Details
Common Mode Chokes - 486-5724-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details