FIXED IND 18NH 600MA 350MOHM SMD Product overview: BSCH0016080818NJ00 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 600MA, 350MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 600MA, 350MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-BSCH0016080818NJ0
Win Source Part Number: 1370241-BSCH00160808
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 125°C
Fake Threat In the Open Market: 37 pct.
Type: Multilayer
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: BSCH
Package: Tape & Reel
Product Status: Active
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±5%
Size / Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Height - Seated (Max): 0.037" (0.95mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Material - Core: Ceramic
Inductance: 18 nH
Current Rating (Amps): 600 mA
Shielding: Unshielded
DC Resistance (DCR): 350mOhm Max
Q @ Freq: 12 @ 100MHz
Frequency - Self Resonant: 2.4GHz
Inductance Frequency - Test: 100 MHz
18nH Unshielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)
18nH Unshielded Multilayer Inductor 600mA 350mOhm Max 0603 (1608 Metric)
FIXED IND 18NH 600MA 350 MOHM
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-BSCH0016080818NJ00 | 1370241-BSCH0016080818NJ00 | 553-BSCH0016080818NJ00CT-ND |
| Product Name | SMD 600MA 350MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | |
| Technology | Multilayer | Standard; Multilayer | Multilayer |
| Core Material | Ceramic | Ceramic | Ceramic |
| Inductance Range | 0.0180 microH | 0.0180 microH |