Pulse Electronics Corporation Fixed Inductors P1170.123NLT

Description
12µH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard
Request a Quote Datasheet
Description
12µH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - P1170.123NLT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
P1170.123NLT-ND
Fixed Inductors P1170.123NLT-ND
12µH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

12µH Shielded Wirewound Inductor 4.2A 27mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Fixed Inductors - P1170.123NLT
791097-P1170.123NLT
Fixed Inductors - P1170.123NLT 791097-P1170.123NLT
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 791097-P1170.123NLT Series: P1170NL Packaging: Reel package Type: Wirewound Operating Temperature Range: -40°C ~ 130°C Package: Nonstandard Current Rating: 4.2A Shielding: Shielded Inductance: 12μH Mounting: SMD Tolerance: ±20% Current - Saturation: 4.3A Frequency - Self Resonant: 18MHz Test Frequency: 100kHz Family Name: P1170NL Categories: Inductors, Coils, Chokes DC Resistance (DCR): 27 mOhm Max Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm) Height - Seated (Maximum): 0.236" (6.00mm) Alternative Parts (Cross-Reference): P1171.123NLT; P1170.123NL; ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Popularity: Medium Fake Threat In the Open Market: 92 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 791097-P1170.123NLT
Series: P1170NL
Packaging: Reel package
Type: Wirewound
Operating Temperature Range: -40°C ~ 130°C
Package: Nonstandard
Current Rating: 4.2A
Shielding: Shielded
Inductance: 12μH
Mounting: SMD
Tolerance: ±20%
Current - Saturation: 4.3A
Frequency - Self Resonant: 18MHz
Test Frequency: 100kHz
Family Name: P1170NL
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 27 mOhm Max
Dimension: 0.482" L x 0.482" W (12.24mm x 12.24mm)
Height - Seated (Maximum): 0.236" (6.00mm)
Alternative Parts (Cross-Reference): P1171.123NLT; P1170.123NL;
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P1170.123NLT-ND 791097-P1170.123NLT
Product Name Fixed Inductors Fixed Inductors - P1170.123NLT
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0302CS (0805) High Q Ceramic Chip Inductors - 0302CS-82N 0302CS-82NXJRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Leaded Inductors - 1911096 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 4.7 microH
Q Factor 40
View Details