Pulse Electronics Corporation Common Mode Chokes P0502NL

Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet
Description
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - P0502NL - Pulse Electronics Corporation
San Diego, CA, USA
Common Mode Chokes
P0502NL
Common Mode Chokes P0502NL
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

P0XXX SMT Toroid Common Mode Choke Series, Up To 14A

Supplier's Site Datasheet
Common Mode Chokes - 553-1648-5-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
553-1648-5-ND
Common Mode Chokes 553-1648-5-ND
2 Line Common Mode Choke Surface Mount 14A DCR 8mOhm

2 Line Common Mode Choke Surface Mount 14A DCR 8mOhm

Buy Now Datasheet
Laguna Hills, CA, United States
Common Mode Chokes - P0502NL
1234107-P0502NL
Common Mode Chokes - P0502NL 1234107-P0502NL
Manufacturer: Pulse A Technitrol Company Win Source Part Number: 1234107-P0502NL Manufacturer Homepage: www.pulseeng.com Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Pulse A Technitrol Company
Win Source Part Number: 1234107-P0502NL
Manufacturer Homepage: www.pulseeng.com
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now
SMD 14A Inductor and Choke - 839-P0502NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 14A Inductor and Choke
839-P0502NL
SMD 14A Inductor and Choke 839-P0502NL
CMC 14A 2LN SMD Product overview: P0502NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 14A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0502NL can be used for catalog matching and distributor lookup.

CMC 14A 2LN SMD Product overview: P0502NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 14A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 14A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0502NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number P0502NL 553-1648-5-ND 1234107-P0502NL 839-P0502NL
Product Name Common Mode Chokes Common Mode Chokes Common Mode Chokes - P0502NL SMD 14A Inductor and Choke
Application Common Mode Choke Common Mode Choke; RF Choke
Inductance Range 470 microH 470 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 120 C (-40 to 248 F) -40 to 120 C (-40 to 248 F)
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-127-599-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Power Inductors - ECS-MPI4040R1-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers