PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
22µH Shielded Wirewound Inductor 420mA 839mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 420mA 839mOhm Max Nonstandard
22µH Shielded Wirewound Inductor 420mA 839mOhm Max Nonstandard
FIXED IND 22UH 420MA 839MOHM SMD Product overview: PA4334.223NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 420MA, 839MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 420MA, 839MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4334.223NLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1383126-PA4334.223NL
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4334.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Size / Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Inductance: 22 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000 pcs
Tolerance: ±20%
Material - Core: Iron
Frequency - Self Resonant: 22MHz
Mounting Type: Surface Mount
Package / Case: Nonstandard
DC Resistance (DCR): 839mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
Current Rating (Amps): 420 mA
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse
Current - Saturation (Isat): 420mA
Moisture Sensitivity Level (MSL): 1 (Unlimited)
| Pulse Electronics Corporation | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4334.223NLT | 553-3307-6-ND | 71-PA4334.223NLT | 1383126-PA4334.223NLT |
| Product Name | Inductors | Fixed Inductors | SMD 22UH 420MA 839MOHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors |
| Inductance Range | 22 microH | 22 microH | 22 microH | |
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |
| Mounting Option | Surface Mount Technology | Surface Mount |