Pulse Electronics Corporation Inductors PA5001.401NLT

Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet
Description
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA5001.401NLT
High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

High Current Composite Inductor - PA5001.XXXNLT and PM2201.XXXNLT

Supplier's Site Datasheet
Fixed Inductors - 553-4165-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4165-1-ND
Fixed Inductors 553-4165-1-ND
400nH Shielded Molded Inductor 14A 7.73mOhm Max Nonstandard

400nH Shielded Molded Inductor 14A 7.73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4165-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4165-2-ND
Fixed Inductors 553-4165-2-ND
400nH Shielded Molded Inductor 14A 7.73mOhm Max Nonstandard

400nH Shielded Molded Inductor 14A 7.73mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-4165-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4165-6-ND
Fixed Inductors 553-4165-6-ND
400nH Shielded Molded Inductor 14A 7.73mOhm Max Nonstandard

400nH Shielded Molded Inductor 14A 7.73mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1011564-PA5001.401NLT
Inductors, Coils, Chokes - Fixed Inductors 1011564-PA5001.401NLT
Win Source Part Number: 1011564-PA5001.401NL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA5001.XXXNLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 400 nH Height - Seated (Max): 0.083" (2.10mm) Standard Package: 3,000 Mounting: SMD (SMT) Tolerance: ±20% Material - Core: Ferrite Package / Case: Nonstandard DC Resistance (DCR): 7.73mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 14 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-4165-2,553-4165- 1,553-4165-6,-1536-P A5001.401NLTCT,PA500 1.401NLT-ND Current - Saturation (Isat): 15.5A

Win Source Part Number: 1011564-PA5001.401NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA5001.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 400 nH
Height - Seated (Max): 0.083" (2.10mm)
Standard Package: 3,000
Mounting: SMD (SMT)
Tolerance: ±20%
Material - Core: Ferrite
Package / Case: Nonstandard
DC Resistance (DCR): 7.73mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.161" L x 0.161" W (4.10mm x 4.10mm)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 14 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-4165-2,553-4165-1,553-4165-6,-1536-PA5001.401NLTCT,PA5001.401NLT-ND
Current - Saturation (Isat): 15.5A

Buy Now Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA5001.401NLT 553-4165-1-ND 1011564-PA5001.401NLT
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Application High Current RF Choke
Inductance Range 0.4000 microH 0.4000 microH
Standards and Certifications RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-3-108-426-ND - DigiKey
Specs
Operating Temperature -40 to 100 C (-40 to 212 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Fixed Inductors - LFC32TTE6R8J - 1069445-LFC32TTE6R8J - Win Source Electronics
Specs
Configuration Fixed
View Details
Surface Mount Inductors - 1909756 - RS Components, Ltd.
Specs
Technology Wirewound
Core Material Ceramic; Ceramic
Q Factor 25
View Details
CMF Series 100 MilliHenry (mH) Inductance Common Mode Inductor - CMF23H-104700 - Triad Magnetics
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Technology Standard
Inductance Range 100000 microH
View Details