PA4342 SMT Molded Power Inductor Series, up to 43A, 4.0mm Max Height
Win Source Part Number: 980645-PA4342.102NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4342.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 1 µH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 3.3mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.453" L x 0.406" W (11.50mm x 10.30mm)
ECCN: EAR99
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-2997-2,553-2997-
Current - Saturation (Isat): 36A
1µH Shielded Molded Inductor 18A 3.3mOhm Max Nonstandard
1µH Shielded Molded Inductor 18A 3.3mOhm Max Nonstandard
1µH Shielded Molded Inductor 18A 3.3mOhm Max Nonstandard
FIXED IND 1UH 18A 3.3 MOHM SMD Product overview: PA4342.102NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 1UH, 18A, 3.3 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 1UH, 18A, 3.3 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.102NLT can be used for catalog matching and distributor lookup.
POWER INDUCTOR, 1UH, SHIELDED, 36A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde
POWER INDUCTOR, 1UH, SHIELDED, 36A; Inductance:1µH; RMS Current (Irms):18A; Inductor Construction:Shielde
| Pulse Electronics Corporation | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4342.102NLT | 980645-PA4342.102NLT | 553-2997-1-ND | 71-PA4342.102NLT | 51AK3013 |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors | SMD 1UH 18A 3.3 MOHM Inductor and Choke | Power Inductor, 1Uh, Shielded, 36A; Inductance Pulse Electronics |
| Application | Power Choke | RF Choke | |||
| Inductance Range | 1 microH | 1 microH | 1 microH | 1 microH | |
| Lead Style | None | ||||
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |