Pulse Electronics Corporation Telecom DSL Chokes B2013NL

Description
Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by AM broadcast or ham radio Isolation 1500V line to line
Request a Quote Datasheet
Description
Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by AM broadcast or ham radio Isolation 1500V line to line
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Telecom DSL Chokes - B2013NL - Pulse Electronics Corporation
San Diego, CA, USA
Telecom DSL Chokes
B2013NL
Telecom DSL Chokes B2013NL
Telecom DSL Choke Specifications RoHS peak reflow solder temperature rating 245°C RoHS peak wave solder temperature rating 260°C For use in XDSL interfaces Effective reduction of CM noise caused by AM broadcast or ham radio Isolation 1500V line to line

Telecom DSL Choke Specifications

  • RoHS peak reflow solder temperature rating 245°C
  • RoHS peak wave solder temperature rating 260°C
  • For use in XDSL interfaces
  • Effective reduction of CM noise caused by AM broadcast or ham radio
  • Isolation 1500V line to line
Supplier's Site Datasheet
Common Mode Chokes - B2013NL-ND - DigiKey
Thief River Falls, MN, United States
Common Mode Chokes
B2013NL-ND
Common Mode Chokes B2013NL-ND
9mH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 1Ohm

9mH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 1Ohm

Buy Now Datasheet
SMD 9MH 100MA Inductor and Choke - 839-B2013NL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 9MH 100MA Inductor and Choke
839-B2013NL
SMD 9MH 100MA Inductor and Choke 839-B2013NL
CMC 9MH 100MA 2LN SMD Product overview: B2013NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B2013NL can be used for catalog matching and distributor lookup.

CMC 9MH 100MA 2LN SMD Product overview: B2013NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 9MH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 9MH, 100MA, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-B2013NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number B2013NL B2013NL-ND 839-B2013NL
Product Name Telecom DSL Chokes Common Mode Chokes SMD 9MH 100MA Inductor and Choke
Operating Temperature 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F) 0.0 to 70 C (32 to 158 F)
Application Common Mode Choke; TELECOM CHOKE Common Mode Choke; RF Choke
Inductance Range 9000 microH
Lead Style None Gull
Mounting Option Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-A21A-D312-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
Specs
Application RF Choke
View Details
Power Inductors - ECS-HCMPI-0503Q-1R5M-T - ECS Inc. International
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details