CMC 3.5A 2LN 1.5KOHM SMD AECQ200 Product overview: APPM00090748152XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 3.5A, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 3.5A, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00090748152X
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 100MHz 3.5A DCR
| ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 839-APPM00090748152XY0 | 553-APPM00090748152XY0TR-ND |
| Product Name | Automotive SMD 3.5A 1.5KOHM Inductor and Choke | Common Mode Chokes |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Mounting Option | Surface Mount | Surface Mount Technology |
| Impedance | 1500 ohms | |
| Packing Method | Tape & Reel (TR) | Tape Reel |