High Current Molded Power Inductor - PA4341.XXXANLT Series Up to 30A
10µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard
10µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard
10µH Shielded Molded Inductor 4A 68mOhm Max Nonstandard
Win Source Part Number: 1370360-PA4341.103AN
Category: Inductors, Coils, Chokes - Fixed Inductors
Temperature Range - Operating: -55°C ~ 155°C
Fake Threat In the Open Market: 33 pct.
Type: Molded
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PA4341.XXXANLT
Package: Tape & Reel
Product Status: Active
Package / Case: Nonstandard
Mounting Type: Surface Mount
HTSUS: 8504.50.8000
Tolerance: ±20%
Ratings: AEC-Q200
Size / Dimension: 0.280" L x 0.260" W (7.10mm x 6.60mm)
Height - Seated (Max): 0.118" (3.00mm)
REACH Status: REACH Unaffected
ECCN: EAR99
Inductance: 10 µH
Current Rating (Amps): 4 A
Current - Saturation (Isat): 5.5A
Shielding: Shielded
DC Resistance (DCR): 68mOhm Max
Inductance Frequency - Test: 100 kHz
FIXED IND 10UH 4A 68 MOHM SMD Product overview: PA4341.103ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10UH, 4A, 68 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 10UH, 4A, 68 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4341.103ANLT can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, AEC-Q200, 10UH, 4A; Inductance:10µH; RMS Current (Irms):4A; Inductor Construction:Shielde
FIXED IND 10UH 4A 68 MOHM SMD
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4341.103ANLT | 553-4009-1-ND | 1370360-PA4341.103ANLT | 71-PA4341.103ANLT | 61AC5917 | PA4341.103ANLT |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 10UH 4A 68 MOHM Inductor and Choke | Inductor, Shielded, Aec-Q200, 10Uh, 4A; Inductance Pulse Electronics | Fixed Inductors |
| Application | High Current; Power Choke | RF Choke | ||||
| Inductance Range | 10 microH | 10 microH | 10 microH | 10 microH | 10 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | ||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology | Surface Mount Technology; Surface Mount |