Pulse Electronics Corporation Filters - Common Mode Chokes 23Z105SMNLT

Description
Win Source Part Number: 1031962-23Z105SMNLT Category: Filters>Common Mode Chokes Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.220" (5.59mm) Number of Lines: 8 DC Resistance (DCR) (Max): 200mOhm Package / Case: 16-SOIC (0.265", 6.73mm Width) Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 1031962-23Z105SMNLT Category: Filters>Common Mode Chokes Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.220" (5.59mm) Number of Lines: 8 DC Resistance (DCR) (Max): 200mOhm Package / Case: 16-SOIC (0.265", 6.73mm Width) Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - Common Mode Chokes
1031962-23Z105SMNLT
Filters - Common Mode Chokes 1031962-23Z105SMNLT
Win Source Part Number: 1031962-23Z105SMNLT Category: Filters>Common Mode Chokes Package: Tape & Reel (TR) Standard Package: 750 Mounting: SMD (SMT) Filter Type: Signal Line Height (Max): 0.220" (5.59mm) Number of Lines: 8 DC Resistance (DCR) (Max): 200mOhm Package / Case: 16-SOIC (0.265", 6.73mm Width) Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm) ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) HTSUS: 8548.00.0000 Mfr: Pulse Electronics Network

Win Source Part Number: 1031962-23Z105SMNLT
Category: Filters>Common Mode Chokes
Package: Tape & Reel (TR)
Standard Package: 750
Mounting: SMD (SMT)
Filter Type: Signal Line
Height (Max): 0.220" (5.59mm)
Number of Lines: 8
DC Resistance (DCR) (Max): 200mOhm
Package / Case: 16-SOIC (0.265", 6.73mm Width)
Dimension: 0.450" L x 0.265" W (11.43mm x 6.73mm)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8548.00.0000
Mfr: Pulse Electronics Network

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Inductors, Coils, and Chokes
Product Number 1031962-23Z105SMNLT
Product Name Filters - Common Mode Chokes
Mounting Option Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
UT/ET Series Common Mode Inductors - ET2825-029 - Triad Magnetics
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
Technology Standard
Inductance Range 25000 to 500 microH
View Details
2 suppliers
Leaded Inductors - 1670380 - RS Components, Ltd.
RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Application Common Mode Choke
Inductance Range 10000 microH
View Details