Pulse Electronics Corporation SMD 500MA 240 OHM Inductor and Choke BWCU00252012241M3P

Description
CMC 500MA 2LN 240 OHM SMD Product overview: BWCU00252012241M3P from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 240 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00252012241M 3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 500MA 2LN 240 OHM SMD Product overview: BWCU00252012241M3P from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 240 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00252012241M 3P can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 500MA 240 OHM Inductor and Choke - 839-BWCU00252012241M3P - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 500MA 240 OHM Inductor and Choke
839-BWCU00252012241M3P
SMD 500MA 240 OHM Inductor and Choke 839-BWCU00252012241M3P
CMC 500MA 2LN 240 OHM SMD Product overview: BWCU00252012241M3P from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 240 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00252012241M 3P can be used for catalog matching and distributor lookup.

CMC 500MA 2LN 240 OHM SMD Product overview: BWCU00252012241M3P from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 500MA, 240 OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 500MA, 240 OHM, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-BWCU00252012241M3P can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-BWCU00252012241M3PTR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 240 Ohms @ 100MHz 500mA DCR

2 Line Common Mode Choke Surface Mount 240 Ohms @ 100MHz 500mA DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-BWCU00252012241M3P 553-BWCU00252012241M3PTR-ND
Product Name SMD 500MA 240 OHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Mounting Option Surface Mount Surface Mount Technology
Inductance Tolerance 20 (+/- %)
Impedance 240 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Adjustable Inductors - 1956-1090-ND - DigiKey
Knowles Precision Devices
Specs
Mounting Option Surface Mount Technology
Configuration Variable
Q Factor 50
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Surface Mount Inductors - 2125970 - RS Components, Ltd.
Specs
Core Material Ferrite; Ferrite
Inductance Range 150 microH
Q Factor 20
View Details
Common Mode Chokes - 486-3164-ND - DigiKey
Specs
Operating Temperature -25 to 100 C (-13 to 212 F)
Mounting Option Surface Mount Technology
Application Common Mode Choke; RF Choke
View Details
2 suppliers