Pulse Electronics Corporation Inductors PA4334.222NLT

Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet
Description
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductors PA4334.222NLT
PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

PA4334 SMT Shielded Drum Core Inductor Series, up to 3.0A, 1.2mm Max Height

Supplier's Site Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
963021-PA4334.222NLT
Inductors, Coils, Chokes - Fixed Inductors 963021-PA4334.222NLT
Win Source Part Number: 963021-PA4334.222NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4334.XXXNLT Type: Drum Core, Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.2 µH Height - Seated (Max): 0.047" (1.20mm) Standard Package: 2,000 Mounting: SMD (SMT) Tolerance: ±30% Material - Core: Iron Frequency - Self Resonant: 55MHz Package / Case: Nonstandard DC Resistance (DCR): 98mOhm Max Temperature Range - Operating: -40°C ~ 125°C Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm) Alternative Parts (Cross-Reference): LQH3NPN2R2NJ0L; AISC-1210H-2R2N-T; LQH3NPN2R2NG0L; LQH44PN2R2NGRL; NRS5010T2R2NMGFV; ASPI-0320S-2R2N-T3; ECCN: EAR99 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 1.2 A Inductance Frequency - Test: 1 MHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: -PA4334.222NLT,553-3 306-1,553-3306-2,553 -3306-6 Current - Saturation (Isat): 1.2A

Win Source Part Number: 963021-PA4334.222NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4334.XXXNLT
Type: Drum Core, Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.2 µH
Height - Seated (Max): 0.047" (1.20mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Tolerance: ±30%
Material - Core: Iron
Frequency - Self Resonant: 55MHz
Package / Case: Nonstandard
DC Resistance (DCR): 98mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.126" L x 0.126" W (3.20mm x 3.20mm)
Alternative Parts (Cross-Reference): LQH3NPN2R2NJ0L; AISC-1210H-2R2N-T; LQH3NPN2R2NG0L; LQH44PN2R2NGRL; NRS5010T2R2NMGFV; ASPI-0320S-2R2N-T3;
ECCN: EAR99
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 1.2 A
Inductance Frequency - Test: 1 MHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: -PA4334.222NLT,553-3306-1,553-3306-2,553-3306-6
Current - Saturation (Isat): 1.2A

Buy Now Datasheet
Fixed Inductors - 553-3306-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3306-2-ND
Fixed Inductors 553-3306-2-ND
2.2µH Shielded Wirewound Inductor 1.2A 98mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.2A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3306-1-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3306-1-ND
Fixed Inductors 553-3306-1-ND
2.2µH Shielded Wirewound Inductor 1.2A 98mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.2A 98mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-3306-6-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-3306-6-ND
Fixed Inductors 553-3306-6-ND
2.2µH Shielded Wirewound Inductor 1.2A 98mOhm Max Nonstandard

2.2µH Shielded Wirewound Inductor 1.2A 98mOhm Max Nonstandard

Buy Now Datasheet
SMD 2.2UH 1.2A 98 MOHM Inductor and Choke - 71-PA4334.222NLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2.2UH 1.2A 98 MOHM Inductor and Choke
71-PA4334.222NLT
SMD 2.2UH 1.2A 98 MOHM Inductor and Choke 71-PA4334.222NLT
FIXED IND 2.2UH 1.2A 98 MOHM SMD Product overview: PA4334.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 98 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4334.222NLT can be used for catalog matching and distributor lookup.

FIXED IND 2.2UH 1.2A 98 MOHM SMD Product overview: PA4334.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 1.2A, 98 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 1.2A, 98 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4334.222NLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4334.222NLT 963021-PA4334.222NLT 553-3306-2-ND 71-PA4334.222NLT
Product Name Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors SMD 2.2UH 1.2A 98 MOHM Inductor and Choke
Inductance Range 2.2 microH 2.2 microH 2.2 microH
Lead Style None
Standards and Certifications RoHS RoHS
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-10331 - Triad Magnetics
Specs
Technology Standard
Inductance Range 330 microH
DCR 6.9 ohms
View Details
3 suppliers
Leaded Inductors - 1048447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Power Choke
Inductance Range 68 microH
Lead Style Radial; Radial
View Details