The P0422NL is a surface mount common mode choke designed for use in DC/DC converters. It features an inductance of 0.77 mH with a rated current of 4.7 A and a maximum direct current resistance (DCR) of 40 mΩ. The component operates within a temperature range of -40°C to +120°C and has a dielectric strength of 1000 VRMS, suitable for continuous operation at 380 Vrms. The choke is packaged in a horizontal configuration with a 4 PC pad layout, and it is available in tubes containing 30 units. This product is classified under filters and has a high popularity rating, indicating its reliability and demand in the market.
P0XXX SMT Toroid Common Mode Choke Series, Up To 14A
2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm
Manufacturer: Pulse
Win Source Part Number: 929746-P0422NL
Operating Temperature Range: -40°C ~ 120°C
Features: 2 Line Common Mode Choke Surface Mount 4.7A DCR 40mOhm
Package: Horizontal, 4 PC Pad
Package: Tube
Mounting: Surface Mount
Categories: Filters
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 30
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 15 Weeks
REACH Status: REACH Unaffected
HTSUS: 8548.90.0100
Other Part Number: 553-1640-5, P0422NL-ND
CMC 4.7A 2LN SMD Product overview: P0422NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 4.7A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 4.7A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-P0422NL can be used for catalog matching and distributor lookup.
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | P0422NL | 553-1640-5-ND | 929746-P0422NL | 839-P0422NL |
| Product Name | Common Mode Chokes | Common Mode Chokes | Common Mode Chokes - P0422NL | SMD 4.7A Inductor and Choke |
| Application | Common Mode Choke | Common Mode Choke; RF Choke | RF Choke | |
| Inductance Range | 770 microH | 770 microH | ||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) | -40 to 120 C (-40 to 248 F) |