Pulse Electronics Corporation Inductors PA4342.561ANLT

Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet
Description
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A

Supplier's Site Datasheet
Fixed Inductors - 553-4012-2-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-4012-2-ND
Fixed Inductors 553-4012-2-ND
560nH Shielded Molded Inductor 23A 1.8mOhm Max Nonstandard

560nH Shielded Molded Inductor 23A 1.8mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1169411-PA4342.561ANLT
Inductors, Coils, Chokes - Fixed Inductors 1169411-PA4342.561ANLT
Win Source Part Number: 1169411-PA4342.561AN LT Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA4342.XXXANLT Type: Molded Package: Tape & Reel Shielding: Shielded Inductance: 560 nH Height - Seated (Max): 0.157" (4.00mm) Standard Package: 500 Mounting: SMD (SMT) Tolerance: ±20% Package / Case: Nonstandard DC Resistance (DCR): 1.8mOhm Max Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm) ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 23 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-4012-1,553-4012- 2,553-4012-6 Current - Saturation (Isat): 29A

Win Source Part Number: 1169411-PA4342.561ANLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4342.XXXANLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 560 nH
Height - Seated (Max): 0.157" (4.00mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Package / Case: Nonstandard
DC Resistance (DCR): 1.8mOhm Max
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.433" L x 0.394" W (11.00mm x 10.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 23 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-4012-1,553-4012-2,553-4012-6
Current - Saturation (Isat): 29A

Buy Now Datasheet
Inductor, Shielded, Aec-Q200, 560Nh, 23A; Inductance Pulse Electronics - 61AC5972 - Newark, An Avnet Company
Chicago, IL, United States
Inductor, Shielded, Aec-Q200, 560Nh, 23A; Inductance Pulse Electronics
61AC5972
Inductor, Shielded, Aec-Q200, 560Nh, 23A; Inductance Pulse Electronics 61AC5972
INDUCTOR, SHIELDED, AEC-Q200, 560NH, 23A; Inductance:560nH; RMS Current (Irms):23A; Inductor Construction:Shielde d; Saturation Current (Isat):29A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0018ohm; Product Length:11mm RoHS Compliant: Yes

INDUCTOR, SHIELDED, AEC-Q200, 560NH, 23A; Inductance:560nH; RMS Current (Irms):23A; Inductor Construction:Shielded; Saturation Current (Isat):29A; Product Range:PA4342.XXXANLT Series; DC Resistance Max:0.0018ohm; Product Length:11mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Pulse Electronics Corporation DigiKey Win Source Electronics Newark, An Avnet Company
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number PA4342.561ANLT 553-4012-2-ND 1169411-PA4342.561ANLT 61AC5972
Product Name Inductors Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Inductor, Shielded, Aec-Q200, 560Nh, 23A; Inductance Pulse Electronics
Application High Current; Power Choke RF Choke
Inductance Range 0.5600 microH 0.5600 microH 0.5600 microH
Standards and Certifications RoHS RoHS
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Mounting Option Surface Mount Technology Surface Mount Technology Surface Mount Technology
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Inductors - 1620285 - RS Components, Ltd.
Specs
Mounting Option Surface Mount Technology
Technology Wirewound
Core Material Ferrite; Ferrite
View Details
SMT RF Choke, 50 MHz - 10 GHz, 50Ω - ADCH-80A+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
2 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details