FIXED IND 220UH 350MA 1.48OHM SM Product overview: P1166.224NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 220UH, 350MA, 1.48OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, 220UH, 350MA, 1.48OHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P1166.224NLT can be used for catalog matching and distributor lookup.
Win Source Part Number: 1204934-P1166.224NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1166NL
Type: Wirewound
Package: Tape & Reel (TR)
Shielding: Shielded
Inductance: 220 µH
Height - Seated (Max): 0.138" (3.51mm)
Standard Package: 1,200
Mounting: SMD (SMT)
Tolerance: ±20%
Frequency - Self Resonant: 5.1MHz
Package / Case: Nonstandard
DC Resistance (DCR): 1.48Ohm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 350 mA
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Current - Saturation (Isat): 370mA
220µH Shielded Wirewound Inductor 350mA 1.48Ohm Max Nonstandard
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-P1166.224NLT | 1204934-P1166.224NLT | P1166.224NLT-ND |
| Product Name | 220UH 350MA 1.48OHM Inductor and Choke | Inductors, Coils, Chokes - Fixed Inductors | Fixed Inductors |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 220 microH | 220 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |