Pulse Electronics Corporation Automotive SMD 80MA 900OHM Inductor and Choke AWCU00201212901M02

Description
CMC 80MA 2LN 900OHM SMD AEC-Q200 Product overview: AWCU00201212901M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80MA, 900OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80MA, 900OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212901M 02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 80MA 2LN 900OHM SMD AEC-Q200 Product overview: AWCU00201212901M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80MA, 900OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80MA, 900OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212901M 02 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 80MA 900OHM Inductor and Choke - 839-AWCU00201212901M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 80MA 900OHM Inductor and Choke
839-AWCU00201212901M02
Automotive SMD 80MA 900OHM Inductor and Choke 839-AWCU00201212901M02
CMC 80MA 2LN 900OHM SMD AEC-Q200 Product overview: AWCU00201212901M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80MA, 900OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80MA, 900OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212901M 02 can be used for catalog matching and distributor lookup.

CMC 80MA 2LN 900OHM SMD AEC-Q200 Product overview: AWCU00201212901M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 80MA, 900OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 80MA, 900OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212901M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-AWCU00201212901M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 80mA DCR

2 Line Common Mode Choke Surface Mount 900 Ohms @ 100MHz 80mA DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-AWCU00201212901M02 553-AWCU00201212901M02TR-ND
Product Name Automotive SMD 80MA 900OHM Inductor and Choke Common Mode Chokes
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive
Core Material Ferrite
Inductance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - A102551TR-ND - DigiKey
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Core Material Thin Film
View Details
Bobbin Wound Coils -  - Arnold Magnetic Technologies
Arnold Magnetic Technologies
Specs
Technology Bobbin
View Details
SMT RF Choke 50 MHz - 8.2 GHz, 50Ω - TCCH-80+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
5 suppliers
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details