Pulse Electronics Corporation Fixed Inductors P1167.272NLT

Description
2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard
Request a Quote Datasheet
Description
2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fixed Inductors - 553-P1167.272NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1167.272NLTTR-ND
Fixed Inductors 553-P1167.272NLTTR-ND
2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1167.272NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1167.272NLTCT-ND
Fixed Inductors 553-P1167.272NLTCT-ND
2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-P1167.272NLTDKR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-P1167.272NLTDKR-ND
Fixed Inductors 553-P1167.272NLTDKR-ND
2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard

2.7µH Shielded Wirewound Inductor 3.5A 16mOhm Max Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1173527-P1167.272NLT
Inductors, Coils, Chokes - Fixed Inductors 1173527-P1167.272NLT
Win Source Part Number: 1173527-P1167.272NLT Category: Inductors, Coils, Chokes>Fixed Inductors Series: P1167NL Type: Wirewound Package: Tape & Reel Shielding: Shielded Inductance: 2.7 µH Height - Seated (Max): 0.177" (4.50mm) Standard Package: 900 Mounting: SMD (SMT) Tolerance: ±30% Frequency - Self Resonant: 40MHz Package / Case: Nonstandard DC Resistance (DCR): 16mOhm Max Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm) ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 3.5 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.4000 Mfr: Pulse Electronics Power Other Names: 553-1074-6,553-1074- 6-ND,553-1074-2,553- 1074-1,553-P1167.272 NLTCT,553-P1167.272N LTTR,553-P1167.272NL TDKR,P1167.272TNL,55 3-1074-1-ND,P1167272 NLT,553-1074-2-ND Current - Saturation (Isat): 3.5A

Win Source Part Number: 1173527-P1167.272NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: P1167NL
Type: Wirewound
Package: Tape & Reel
Shielding: Shielded
Inductance: 2.7 µH
Height - Seated (Max): 0.177" (4.50mm)
Standard Package: 900
Mounting: SMD (SMT)
Tolerance: ±30%
Frequency - Self Resonant: 40MHz
Package / Case: Nonstandard
DC Resistance (DCR): 16mOhm Max
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.297" L x 0.297" W (7.54mm x 7.54mm)
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 3.5 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-1074-6,553-1074-6-ND,553-1074-2,553-1074-1,553-P1167.272NLTCT,553-P1167.272NLTTR,553-P1167.272NLTDKR,P1167.272TNL,553-1074-1-ND,P1167272NLT,553-1074-2-ND
Current - Saturation (Isat): 3.5A

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-P1167.272NLTTR-ND 1173527-P1167.272NLT
Product Name Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Technology Surface Mount Technology
Technology Wirewound Wirewound
Configuration Fixed Fixed
Inductance Tolerance 30 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

0201HT (0603) Low Profile Chip Inductor - 0201HT-3N3 0201HT-3N3XKRW - Coilcraft, Inc.
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Core Material Ceramic; Ceramic
Application RF Choke
View Details
RF CHOKE 75 OHM/PINS MOUNTRoHS - TACH-182-75+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 1674-CL1008-2335JUL4TTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration Fixed
Packing Method Tape Reel
View Details