Pulse Electronics Corporation Datasheets for Isolation Transformers

Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1.
Isolation Transformers: Learn more

Product Name Notes
EP7 series High Isolation SMT Transformer (5,000Vrms) for RS-485/RS232 Communication Interfaces
EP7 series High Isolation SMT Transformer (5,000Vrms)
ER7.5 Platforms - SMT - PA4470.XXXNL, Up to 1.8W
High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
High Isolation (4,000Vrms) Push Pull SMT Transformer series
High Isolation (4,000Vrms) Push Pull Transformer series, Basic Insulation
Our high-performance telecom transformers support multiple home phone line and power line network applications. These transformers have excellent THD performance, small footprints, and are designed to exceed industry standards. Single,...
P058X series THT GDT with High Isolation (4,250Vrms) and TuV approval
P7 series High Isolation SMT Transformer (5,000Vrms)
PA2xxx series SMT Gate Drive Transformer, 1500Vrms isolation
PA4379 SMT Toroid Gate Drive Transformer, 3000Vrms isolation, 26Vusec
PE-6338X series THT GDT with High Isolation (3,750Vrms) and VDE approval
PFX890NL SMT Transformer RS485/RS232 Industrial Comm Bus
PG1427 series SMT Gate Drive Transformer, 2700Vdc isolation and 30Vusec rating
PH9084 series 1 Watt SMT Isolation Transformer
PH9085 series High Isolation (2,500vRMS) SMT Transformer FOR RS-485/RS232 Comms
PH9184 series High Isolation (4,000Vrms) SMT Transformer FOR RS-485/RS232 Comms
PH9384 High Isolation (4,000Vrms) Push Pull SMT Transformer series
PH9385 High Isolation (4,000Vrms) Push Pull Transformer series, Basic Insulation
PH9400 High Isolation (5,000Vrms) SMT Transformer series, Basic and Reinforced Insulation
Pulse Electronics Networking BU supplies an extensive line of high-quality signal transformer components to OEMs, ODMs and manufacturers around the globe. Each of our 700+ signal transformers are designed to...
Pulse Electronics Power BU announces the release of the new PA4470.XXXNL High Frequency Wire Wound Transformers. Designed to deliver high reliability and performance, the PA4470.XXXNL is a power transformer in...
Pulse™s Ethernet transformers are RoHS compliant and qualified at major PHY suppliers. 100/1000/2.5G/5G/10G BASE-T Ethernet transformer modules are optimized for all major LAN transceivers. All modules provide electrical circuit isolation...
SMT Gate Drive Tranformer PM2210
SMT Toroid Gate Drive Transformer Series, Basic and Operational Insulation
SMT Toroid Series Gate Drive Transformer Series, Basic and Operational Insulation
Voltage Sense Transformer, THT, 60Hz, 1:1 turns Ratio, 3000 Vrms Reinforced Isolation