Pulse Electronics Corporation Automotive SMD 8.5A 1.5KOHM Inductor and Choke APPM00151365152XY0

Description
CMC 8.5A 2LN 1.5KOHM SMD AECQ200 Product overview: APPM00151365152XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8.5A, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8.5A, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365152X Y0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 8.5A 2LN 1.5KOHM SMD AECQ200 Product overview: APPM00151365152XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8.5A, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8.5A, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365152X Y0 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 8.5A 1.5KOHM Inductor and Choke - 839-APPM00151365152XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 8.5A 1.5KOHM Inductor and Choke
839-APPM00151365152XY0
Automotive SMD 8.5A 1.5KOHM Inductor and Choke 839-APPM00151365152XY0
CMC 8.5A 2LN 1.5KOHM SMD AECQ200 Product overview: APPM00151365152XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8.5A, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8.5A, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365152X Y0 can be used for catalog matching and distributor lookup.

CMC 8.5A 2LN 1.5KOHM SMD AECQ200 Product overview: APPM00151365152XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 8.5A, 1.5KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 8.5A, 1.5KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00151365152XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-APPM00151365152XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 50MHz 8.5A DCR

2 Line Common Mode Choke Surface Mount 1.5 kOhms @ 50MHz 8.5A DCR

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-APPM00151365152XY0 553-APPM00151365152XY0TR-ND
Product Name Automotive SMD 8.5A 1.5KOHM Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive Power Line
Impedance 1500 ohms
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details
Fixed Inductors - 50-ECS-HCMPI-0402Q-1R5M-TTR-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology
Configuration Fixed
View Details
Smoothing Filter Chokes - C-17X - Triad Magnetics
Specs
Inductance Range 1.50E6 microH
Rated DC Current 300 milliamps
DCR 40 ohms
View Details
3 suppliers