FIXED IND 2.2UH 6.1A 15 MOHM SMD Product overview: P0751.222NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.2UH, 6.1A, 15 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 2.2UH, 6.1A, 15 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-P0751.222NLT can be used for catalog matching and distributor lookup.
2.2µH Unshielded Wirewound Inductor 6.1A 15mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 6.1A 15mOhm Max Nonstandard
2.2µH Unshielded Wirewound Inductor 6.1A 15mOhm Max Nonstandard
Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 1085278-P0751.222NLT
Packaging: Reel - TR
Type: Wirewound
Current Rating: 6.1A
Inductance: 2.2μH
Height - Seated (Max): 0.215" (5.46mm)
Mounting: SMD (SMT)
Tolerance: ±20%
Current - Saturation: 7A
Frequency - Test: 100kHz
Categories: Inductors, Coils, Chokes
DC Resistance (DCR): 15 mOhm Max
Status: Active
Temperature Range - Operating: -40°C to 130°C
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | |
|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | 71-P0751.222NLT | 553-1057-2-ND | 1085278-P0751.222NLT |
| Product Name | SMD 2.2UH 6.1A 15 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors - P0751.222NLT |
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |
| Mounting Option | Surface Mount | Surface Mount Technology | Surface Mount Technology |
| Technology | Wirewound | Wirewound | Wirewound |
| Inductance Range | 2.2 microH | 2.2 microH | |
| Inductance Tolerance | 20 (+/- %) | 20 (+/- %) |