PA27XX Series SMT Common Mode Choke, up to 20A
Manufacturer: Pulse Electronics
Win Source Part Number: 1328214-PA2750NL
Category: Filters>Common Mode Chokes
Packaging: Tube
Size / Dimension: 0.590" L x 0.715" W (14.99mm x 18.16mm)
Current Rating (Max): 6A
Standard Package: 30
Mounting: Surface Mount
Height (Max): 0.390" (9.91mm)
Number of Lines: 2
DC Resistance (DCR) (Max): 9.4mOhm
Temperature Range - Operating: -40°C ~ 130°C
Case / Package: Horizontal, 4 PC Pad
ECCN: EAR99
Fake Threat In the Open Market: 76
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8548.00.0000
Other Part Number: 553-2188,PA2750NL-ND
RoHS Status: RoHS Compliant
CMC 6A 2LN SMD Product overview: PA2750NL from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6A. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 6A, Inductor and Choke, Common Mode Chokes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-PA2750NL can be used for catalog matching and distributor lookup.
2 Line Common Mode Choke Surface Mount 6A DCR 9.4mOhm
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | |
|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA2750NL | 1328214-PA2750NL | 839-PA2750NL | 553-2188-ND |
| Product Name | Common Mode Chokes | Filters - Common Mode Chokes | SMD 6A Inductor and Choke | Common Mode Chokes |
| Application | Common Mode Choke | RF Choke | Common Mode Choke; RF Choke | |
| Inductance Range | 400 microH | |||
| Lead Style | None | |||
| Standards and Certifications | RoHS | RoHS | ||
| Operating Temperature | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) | -40 to 130 C (-40 to 266 F) |