High Current Molded Power Inductor - PA4342.XXXANLT Series Up to 38A
22µH Shielded Molded Inductor 4.1A 66mOhm Max Nonstandard
22µH Shielded Molded Inductor 4.1A 66mOhm Max Nonstandard
22µH Shielded Molded Inductor 4.1A 66mOhm Max Nonstandard
Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Inductors, Coils, Chokes Fixed Inductors
Series: PA4342.XXXANLT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Type: Molded
Inductance: 22 µH
Tolerance: ±20%
DC Resistance (DCR): 66mOhm Max
Operating Temperature: -55°C ~ 155°C
FIXED IND 22UH 4.1A 66 MOHM SMD Product overview: PA4342.223ANLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22UH, 4.1A, 66 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 22UH, 4.1A, 66 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4342.223ANLT can be used for catalog matching and distributor lookup.
INDUCTOR, SHIELDED, AEC-Q200, 22UH, 4.1A; Inductance:22µH; RMS Current (Irms):4.1A; Inductor Construction:Shielde
| Pulse Electronics Corporation | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4342.223ANLT | 553-4020-6-ND | 71-PA4342.223ANLT | 61AC5959 | |
| Product Name | Inductors | Fixed Inductors | Inductors, Coils, Chokes Fixed Inductors | SMD 22UH 4.1A 66 MOHM Inductor and Choke | Inductor, Shielded, Aec-Q200, 22Uh, 4.1A; Inductance Pulse Electronics |
| Application | High Current; Power Choke | RF Choke | |||
| Inductance Range | 22 microH | 22 microH | 22 microH | 22 microH | |
| Standards and Certifications | RoHS | RoHS | RoHS | ||
| Operating Temperature | -55 to 155 C (-67 to 311 F) | -55 to 155 C (-67 to 311 F) | |||
| Mounting Option | Surface Mount Technology | Surface Mount | Surface Mount Technology |