PA4343 SMT Molded Power Inductor Series, up to 55A, 6.5mm Max Height
Win Source Part Number: 981138-PA4343.332NLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA4343.XXXNLT
Type: Molded
Package: Tape & Reel
Shielding: Shielded
Inductance: 3.3 µH
Height - Seated (Max): 0.256" (6.50mm)
Standard Package: 500
Mounting: SMD (SMT)
Tolerance: ±20%
Ratings: AEC-Q200
Package / Case: Nonstandard
DC Resistance (DCR): 6.8mOhm Max
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.551" L x 0.504" W (14.00mm x 12.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 18 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.4000
Mfr: Pulse Electronics Power
Other Names: 553-3456-1,553-3456-
Current - Saturation (Isat): 30A
FIXED IND 3.3UH 18A 6.8 MOHM SMD Product overview: PA4343.332NLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3UH, 18A, 6.8 MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 3.3UH, 18A, 6.8 MOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA4343.332NLT can be used for catalog matching and distributor lookup.
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
3.3µH Shielded Molded Inductor 18A 6.8mOhm Max Nonstandard
FIXED IND 3.3UH 18A 6.8 MOHM SMD
INDUCTOR, SHIELDED, AEC-Q200, 3.3UH, 18A; Inductance:3.3µH; RMS Current (Irms):18A; Inductor Construction:Shielde
| Pulse Electronics Corporation | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes | Inductors, Coils, and Chokes |
| Product Number | PA4343.332NLT | 981138-PA4343.332NLT | 71-PA4343.332NLT | 553-3456-6-ND | PA4343.332NLT | 61AC5997 |
| Product Name | Inductors | Inductors, Coils, Chokes - Fixed Inductors | SMD 3.3UH 18A 6.8 MOHM Inductor and Choke | Fixed Inductors | Fixed Inductors | Inductor, Shielded, Aec-Q200, 3.3Uh, 18A; Inductance Pulse Electronics |
| Application | Power Choke | RF Choke | ||||
| Inductance Range | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | 3.3 microH | |
| Lead Style | None | |||||
| Standards and Certifications | RoHS | RoHS | RoHS | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |