Pulse Electronics Corporation Common Mode Chokes AWCU00332523510XT2

Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR
Request a Quote Datasheet
Description
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AWCU00332523510XT2TR-ND - DigiKey
Thief River Falls, MN, United States
51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR

51µH @ 100kHz 2 Line Common Mode Choke Surface Mount 2.6 kOhms @ 10MHz 200mA DCR

Buy Now Datasheet
SMD 51UH 200MA 2.6KOHM Inductor and Choke - 839-AWCU00332523510XT2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 51UH 200MA 2.6KOHM Inductor and Choke
839-AWCU00332523510XT2
SMD 51UH 200MA 2.6KOHM Inductor and Choke 839-AWCU00332523510XT2
CMC 51UH 200MA 2LN 2.6KOHM SMD Product overview: AWCU00332523510XT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51UH, 200MA, 2.6KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51UH, 200MA, 2.6KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00332523510X T2 can be used for catalog matching and distributor lookup.

CMC 51UH 200MA 2LN 2.6KOHM SMD Product overview: AWCU00332523510XT2 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 51UH, 200MA, 2.6KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 51UH, 200MA, 2.6KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00332523510XT2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWCU00332523510XT2TR-ND 839-AWCU00332523510XT2
Product Name Common Mode Chokes SMD 51UH 200MA 2.6KOHM Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.7000 ohms
Rated DC Current 200 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

AX104R Series SMD Power Shielded Inductors - AX104R-8R2 - Triad Magnetics
Specs
Technology Standard
Inductance Range 8.2 microH
DCR 0.0250 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI4040R1-R47-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
SMT RF Choke, 5 - 1220 MHz, 50Ω - ADCH-1220+ - Mini-Circuits
Specs
Operating Temperature -40 to 85 C (-40 to 185 F)
Mounting Option Surface Mount Technology
Application RF Choke
View Details