Pulse Electronics Corporation Automotive SMD 200UH 100MA Inductor and Choke AWCU00453228201XTE

Description
CMC 200UH 100MA 2LN SMD AEC-Q200 Product overview: AWCU00453228201XTE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453228201X TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CMC 200UH 100MA 2LN SMD AEC-Q200 Product overview: AWCU00453228201XTE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453228201X TE can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Automotive SMD 200UH 100MA Inductor and Choke - 839-AWCU00453228201XTE - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 200UH 100MA Inductor and Choke
839-AWCU00453228201XTE
Automotive SMD 200UH 100MA Inductor and Choke 839-AWCU00453228201XTE
CMC 200UH 100MA 2LN SMD AEC-Q200 Product overview: AWCU00453228201XTE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453228201X TE can be used for catalog matching and distributor lookup.

CMC 200UH 100MA 2LN SMD AEC-Q200 Product overview: AWCU00453228201XTE from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 200UH, 100MA. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 200UH, 100MA, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00453228201XTE can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Common Mode Chokes - 553-AWCU00453228201XTETR-ND - DigiKey
Thief River Falls, MN, United States
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm

200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453228201XTECT-ND - DigiKey
Thief River Falls, MN, United States
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm

200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00453228201XTEDKR-ND - DigiKey
Thief River Falls, MN, United States
200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm

200µH @ 100kHz 2 Line Common Mode Choke Surface Mount 100mA DCR 4.5Ohm

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 839-AWCU00453228201XTE 553-AWCU00453228201XTETR-ND
Product Name Automotive SMD 200UH 100MA Inductor and Choke Common Mode Chokes
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Surface Mount Technology
Technology Automotive
Core Material Ferrite
Inductance Range 200 microH
Unlock Full Specs
to access all available technical data

Similar Products

1500uH 4A Inductor and Choke - 839-DFKH-22-0004 - ERSAELECTRONICS PTE. LTD.
Specs
Inductance Range 1500 microH
Inductance Tolerance 50 (+/- %)
Lead Style Pin
View Details
2 suppliers
Smoothing Filter Chokes - C-40X - Triad Magnetics
Specs
Inductance Range 320000 microH
Rated DC Current 600 milliamps
DCR 10 ohms
View Details
3 suppliers
Power Inductors - ECS-MPI4040R3-2R2-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers