Pulse Electronics Corporation SMD 70A 0.18MOHM Inductor and Choke PA3784.121HLT

Description
FIXED IND 120NH 70A 0.18MOHM SMD Product overview: PA3784.121HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA3784.121HLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
FIXED IND 120NH 70A 0.18MOHM SMD Product overview: PA3784.121HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA3784.121HLT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 70A 0.18MOHM Inductor and Choke - 71-PA3784.121HLT - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 70A 0.18MOHM Inductor and Choke
71-PA3784.121HLT
SMD 70A 0.18MOHM Inductor and Choke 71-PA3784.121HLT
FIXED IND 120NH 70A 0.18MOHM SMD Product overview: PA3784.121HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA3784.121HLT can be used for catalog matching and distributor lookup.

FIXED IND 120NH 70A 0.18MOHM SMD Product overview: PA3784.121HLT from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 70A, 0.18MOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, SMD, 70A, 0.18MOHM, Inductor and Choke, Fixed Inductors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 71-PA3784.121HLT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Fixed Inductors - 553-PA3784.121HLTDKR-ND - DigiKey
Thief River Falls, MN, United States
120nH Unshielded Inductor 70A 0.18mOhm Nonstandard

120nH Unshielded Inductor 70A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3784.121HLTCT-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3784.121HLTCT-ND
Fixed Inductors 553-PA3784.121HLTCT-ND
120nH Unshielded Inductor 70A 0.18mOhm Nonstandard

120nH Unshielded Inductor 70A 0.18mOhm Nonstandard

Buy Now Datasheet
Fixed Inductors - 553-PA3784.121HLTTR-ND - DigiKey
Thief River Falls, MN, United States
Fixed Inductors
553-PA3784.121HLTTR-ND
Fixed Inductors 553-PA3784.121HLTTR-ND
120nH Unshielded Inductor 70A 0.18mOhm Nonstandard

120nH Unshielded Inductor 70A 0.18mOhm Nonstandard

Buy Now Datasheet
Laguna Hills, CA, United States
Inductors, Coils, Chokes - Fixed Inductors
1083789-PA3784.121HLT
Inductors, Coils, Chokes - Fixed Inductors 1083789-PA3784.121HLT
Win Source Part Number: 1083789-PA3784.121HL T Category: Inductors, Coils, Chokes>Fixed Inductors Series: PA3784.XXXHL Package: Tape & Reel Shielding: Unshielded Inductance: 120 nH Height - Seated (Max): 0.315" (8.00mm) Standard Package: 450 Mounting: SMD (SMT) Tolerance: ±10% Package / Case: Nonstandard DC Resistance (DCR): 0.18mOhm Temperature Range - Operating: -40°C ~ 130°C Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm) Alternative Parts (Cross-Reference): SLC7649S-121KLC; SLC7649S-121KLB; PM1812-R12K-RC; PM0805-R12K-RC; LK1005R12K-T; MLF1005VR12KT000; ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 70 A Inductance Frequency - Test: 100 kHz REACH Status: REACH Unaffected HTSUS: 8504.50.8000 Mfr: Pulse Electronics Power Other Names: 553-PA3784.121HLTTR, 553-PA3784.121HLTCT, 553-PA3784.121HLTDKR ,PA3784.121HLT-ND Current - Saturation (Isat): 94A

Win Source Part Number: 1083789-PA3784.121HLT
Category: Inductors, Coils, Chokes>Fixed Inductors
Series: PA3784.XXXHL
Package: Tape & Reel
Shielding: Unshielded
Inductance: 120 nH
Height - Seated (Max): 0.315" (8.00mm)
Standard Package: 450
Mounting: SMD (SMT)
Tolerance: ±10%
Package / Case: Nonstandard
DC Resistance (DCR): 0.18mOhm
Temperature Range - Operating: -40°C ~ 130°C
Dimension: 0.394" L x 0.315" W (10.00mm x 8.00mm)
Alternative Parts (Cross-Reference): SLC7649S-121KLC; SLC7649S-121KLB; PM1812-R12K-RC; PM0805-R12K-RC; LK1005R12K-T; MLF1005VR12KT000;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 70 A
Inductance Frequency - Test: 100 kHz
REACH Status: REACH Unaffected
HTSUS: 8504.50.8000
Mfr: Pulse Electronics Power
Other Names: 553-PA3784.121HLTTR,553-PA3784.121HLTCT,553-PA3784.121HLTDKR,PA3784.121HLT-ND
Current - Saturation (Isat): 94A

Buy Now Datasheet
Fixed Inductors - PA3784.121HLT - ODG (Origin Data Global)
Shenzhen, China
Fixed Inductors
PA3784.121HLT
Fixed Inductors PA3784.121HLT
FIXED IND 120NH 70A 0.18MOHM SMD

FIXED IND 120NH 70A 0.18MOHM SMD

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global)
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 71-PA3784.121HLT 553-PA3784.121HLTDKR-ND 1083789-PA3784.121HLT PA3784.121HLT
Product Name SMD 70A 0.18MOHM Inductor and Choke Fixed Inductors Inductors, Coils, Chokes - Fixed Inductors Fixed Inductors
Operating Temperature -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F) -40 to 130 C (-40 to 266 F)
Mounting Option Surface Mount Surface Mount Technology Surface Mount Technology Surface Mount Technology; Surface Mount
Inductance Range 0.1200 microH 0.1200 microH 0.1200 microH
Inductance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
Packing Method Tape & Reel (TR) Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Inductors - KQ1008TER27K - 1067839-KQ1008TER27K - Win Source Electronics
Specs
Configuration Fixed
Inductance Range 0.2700 microH
Rated DC Current 690 milliamps
View Details
Power Inductors - ECS-MPI4040R4-6R8-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
2 suppliers
Fixed Inductors - 1674-CL1008-2225JQL1T-1TR-ND - DigiKey
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Surface Mount Technology
Technology Wirewound
View Details
Specs
Application RF Choke
View Details