Pulse Electronics Corporation Common Mode Chokes AWCU00201212361M02

Description
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-AWCU00201212361M02CT-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00201212361M02TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Common Mode Chokes - 553-AWCU00201212361M02DKR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm

2 Line Common Mode Choke Surface Mount 360 Ohms @ 100MHz 280mA DCR 450mOhm

Buy Now Datasheet
Automotive SMD 280MA 360OHM Inductor and Choke - 839-AWCU00201212361M02 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 280MA 360OHM Inductor and Choke
839-AWCU00201212361M02
Automotive SMD 280MA 360OHM Inductor and Choke 839-AWCU00201212361M02
CMC 280MA 2LN 360OHM SMD AECQ200 Product overview: AWCU00201212361M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 280MA, 360OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 280MA, 360OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212361M 02 can be used for catalog matching and distributor lookup.

CMC 280MA 2LN 360OHM SMD AECQ200 Product overview: AWCU00201212361M02 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 280MA, 360OHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 280MA, 360OHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-AWCU00201212361M02 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-AWCU00201212361M02CT-ND 839-AWCU00201212361M02
Product Name Common Mode Chokes Automotive SMD 280MA 360OHM Inductor and Choke
Operating Temperature -50 to 150 C (-58 to 302 F) -50 to 150 C (-58 to 302 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.4500 ohms
Rated DC Current 280 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

Common Mode Chokes - 486-DKFP-E22E-1M27-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Mounting Option Through Hole
Application Common Mode Choke; RF Choke
View Details
AX97 Series SMD Power Shielded Inductors - AX97-30820 - Triad Magnetics
Specs
Technology Standard
Inductance Range 82 microH
DCR 0.2400 ohms
View Details
2 suppliers
Power Inductors - ECS-MPI2520R1-100-R - ECS Inc. International
Specs
Operating Temperature -40 to 105 C (-40 to 221 F)
Mounting Option Through Hole
Application Power Choke
View Details
5 suppliers