Pulse Electronics Corporation Common Mode Chokes APPM00070638132XY0

Description
2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR
Request a Quote Datasheet
Description
2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Common Mode Chokes - 553-APPM00070638132XY0TR-ND - DigiKey
Thief River Falls, MN, United States
2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR

2 Line Common Mode Choke Surface Mount 1.3 kOhms @ 100MHz 2.5A DCR

Buy Now Datasheet
Automotive SMD 2.5A 1.3KOHM Inductor and Choke - 839-APPM00070638132XY0 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive SMD 2.5A 1.3KOHM Inductor and Choke
839-APPM00070638132XY0
Automotive SMD 2.5A 1.3KOHM Inductor and Choke 839-APPM00070638132XY0
CMC 2.5A 2LN 1.3KOHM SMD AECQ200 Product overview: APPM00070638132XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.5A, 1.3KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.5A, 1.3KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00070638132X Y0 can be used for catalog matching and distributor lookup.

CMC 2.5A 2LN 1.3KOHM SMD AECQ200 Product overview: APPM00070638132XY0 from Pulse Electronics is an Inductor and Choke for power conversion, EMI filtering, RF circuits, signal conditioning, and energy storage in switching supplies. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 2.5A, 1.3KOHM. Search-friendly keywords include inductor, choke, ferrite bead, power conversion, EMI, Automotive, SMD, 2.5A, 1.3KOHM, Inductor and Choke. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 839-APPM00070638132XY0 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Inductors, Coils, and Chokes Inductors, Coils, and Chokes
Product Number 553-APPM00070638132XY0TR-ND 839-APPM00070638132XY0
Product Name Common Mode Chokes Automotive SMD 2.5A 1.3KOHM Inductor and Choke
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Mounting Option Surface Mount Technology Surface Mount
Application Common Mode Choke; RF Choke
DCR 0.0210 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Power Inductors - ECS-MPI4040R3-4R7-R - ECS Inc. International
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Mounting Option Through Hole
Application Power Choke
View Details
3 suppliers
SMD Inductor and Choke - 71-KQ0805TTE6N8J - ERSAELECTRONICS PTE. LTD.
KOA Speer Electronics, Inc.
Specs
Core Material Ferrite
Inductance Range 0.0068 microH
Inductance Tolerance 5 (+/- %)
View Details
2 suppliers
Power Inductors - 1-2176636-6 - TE Connectivity
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Application Power Choke
Inductance Range 18 microH
View Details
Specs
Application RF Choke
View Details